Cornell Dubilier Mica and PTFE Capacitors MC08CA010C-F

Description
CAP MICA 1PF 0.25PF 100V 0805
Datasheet
Description
CAP MICA 1PF 0.25PF 100V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC08CA010C-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC08CA010C-F
Mica and PTFE Capacitors MC08CA010C-F
CAP MICA 1PF 0.25PF 100V 0805

CAP MICA 1PF 0.25PF 100V 0805

Supplier's Site Datasheet
Rf/microwave Capacitor, 1Pf, 100V; Capacitance Cornell Dubilier - 66K2676 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1Pf, 100V; Capacitance Cornell Dubilier
66K2676
Rf/microwave Capacitor, 1Pf, 100V; Capacitance Cornell Dubilier 66K2676
RF/MICROWAVE CAPACITOR, 1PF, 100V; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1PF, 100V; Capacitance:1pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC08CA010C-F 66K2676
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers