RF/MICROWAVE CAPACITOR 20PF, 50V, SMD 5%; Capacitance:20pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 16F7792 |
| Product Name | Rf/microwave Capacitor 20Pf, 50V, Smd 5%; Capacitance Cornell Dubilier |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |