Cornell Dubilier Rf/microwave Capacitor 3Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier MC06CY030D

Description
RF/MICROWAVE CAPACITOR 3PF, 50V, SMD 0.5pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 3PF, 50V, SMD 0.5pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 3Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier - 16F7781 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 3Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
16F7781
Rf/microwave Capacitor 3Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier 16F7781
RF/MICROWAVE CAPACITOR 3PF, 50V, SMD 0.5pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 3PF, 50V, SMD 0.5pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F7781
Product Name Rf/microwave Capacitor 3Pf, 50V, Smd 0.5Pf; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details