Cornell Dubilier Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier M39018-04-2169M

Description
CAPACITOR CERAMIC, 200V, X7R; Product Range:-; Capacitor Dielectric Type:Ceramic; Temperature Coefficient:± 15% RoHS Compliant: No
Description
CAPACITOR CERAMIC, 200V, X7R; Product Range:-; Capacitor Dielectric Type:Ceramic; Temperature Coefficient:± 15% RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier
10C2689
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier 10C2689
CAPACITOR CERAMIC, 200V, X7R; Product Range:-; Capacitor Dielectric Type:Ceramic; Temperature Coefficient:± 15% RoHS Compliant: No

CAPACITOR CERAMIC, 200V, X7R; Product Range:-; Capacitor Dielectric Type:Ceramic; Temperature Coefficient:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10C2689
Product Name Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers