Cornell Dubilier Capacitor Alum Elec 2200Uf, 50V, Screw; Capacitance Cornell Dubilier M39018/04-0042

Description
CAPACITOR ALUM ELEC 2200UF, 50V, SCREW; Capacitance:2200µF; Voltage Rating:50V; Capacitor Case Style:CAN; Capacitor Terminals:Screw; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Panel; Filter Terminals:Screw RoHS Compliant: No
Description
CAPACITOR ALUM ELEC 2200UF, 50V, SCREW; Capacitance:2200µF; Voltage Rating:50V; Capacitor Case Style:CAN; Capacitor Terminals:Screw; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Panel; Filter Terminals:Screw RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2200Uf, 50V, Screw; Capacitance Cornell Dubilier - 12C6611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 50V, Screw; Capacitance Cornell Dubilier
12C6611
Capacitor Alum Elec 2200Uf, 50V, Screw; Capacitance Cornell Dubilier 12C6611
CAPACITOR ALUM ELEC 2200UF, 50V, SCREW; Capacitance:2200µF; Voltage Rating:50V; Capacitor Case Style:CAN; Capacitor Terminals:Screw; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Panel; Filter Terminals:Screw RoHS Compliant: No

CAPACITOR ALUM ELEC 2200UF, 50V, SCREW; Capacitance:2200µF; Voltage Rating:50V; Capacitor Case Style:CAN; Capacitor Terminals:Screw; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Panel; Filter Terminals:Screw RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C6611
Product Name Capacitor Alum Elec 2200Uf, 50V, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium Electrolytic
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C323U050CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details