Cornell Dubilier Aluminum Electrolytic Capacitor 56Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier LPX560M450A1P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 450V, 20%, SNAP-IN; Capacitance:56µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 450V, 20%, SNAP-IN; Capacitance:56µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 56Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 62H5959 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 56Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
62H5959
Aluminum Electrolytic Capacitor 56Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 62H5959
ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 450V, 20%, SNAP-IN; Capacitance:56µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 56UF, 450V, 20%, SNAP-IN; Capacitance:56µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5959
Product Name Aluminum Electrolytic Capacitor 56Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers