Cornell Dubilier Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier LPX181M450E7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 95F3413 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
95F3413
Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 95F3413
ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 180UF, 450V, 20%, SNAP-IN; Capacitance:180µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3413
Product Name Aluminum Electrolytic Capacitor 180Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers