Cornell Dubilier Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier LPX122M250H4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier - 95F3416 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier
95F3416
Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier 95F3416
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 250V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3416
Product Name Aluminum Electrolytic Capacitor 1200Uf 250V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers