Cornell Dubilier Aluminum Electrolytic Capacitor 8200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier LP822M050H9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 50V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 50V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier - 44F1618 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
44F1618
Aluminum Electrolytic Capacitor 8200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier 44F1618
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 50V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 50V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44F1618
Product Name Aluminum Electrolytic Capacitor 8200Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details