The Cornell Dubilier HZA series capacitor, part number 30Y4002, features a capacitance of 100 µF and a rated voltage of 50 Vdc. It is designed for surface mount applications and is classified as a hybrid aluminum electrolytic capacitor, combining the benefits of aluminum electrolytic and polymer technologies. This capacitor operates effectively within a temperature range of -55 °C to +105 °C and has a load life rating of up to 10,000 hours at 105 °C. The capacitor exhibits a low equivalent series resistance (ESR) of 0.028 ohms, which contributes to its high ripple current handling capability. It also has a leakage current specification of I = 0.01CV or 3 µA max after 2 minutes at 20 °C. The product is RoHS compliant and suitable for applications requiring reliable performance under varying environmental conditions.
CAP ALUM POLY HYB 100UF 50V SMD
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HZA107M050G24T-F | 30Y4002 |
| Product Name | Aluminum - Polymer Capacitors | Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF |