Cornell Dubilier Aluminum Electrolytic Capacitor, 900Uf, 350V; Capacitance Cornell Dubilier HES901G350V5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 900UF, 350V; Capacitance:900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.11ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 900UF, 350V; Capacitance:900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.11ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 900Uf, 350V; Capacitance Cornell Dubilier - 62H5757 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 900Uf, 350V; Capacitance Cornell Dubilier
62H5757
Aluminum Electrolytic Capacitor, 900Uf, 350V; Capacitance Cornell Dubilier 62H5757
ALUMINUM ELECTROLYTIC CAPACITOR, 900UF, 350V; Capacitance:900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.11ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 900UF, 350V; Capacitance:900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.11ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5757
Product Name Aluminum Electrolytic Capacitor, 900Uf, 350V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details