Cornell Dubilier Aluminum Electrolytic Capacitor, 700Uf, 450V; Capacitance Cornell Dubilier HES701G450V3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 700UF, 450V; Capacitance:700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.125ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 700UF, 450V; Capacitance:700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.125ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 700Uf, 450V; Capacitance Cornell Dubilier - 62H5756 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 700Uf, 450V; Capacitance Cornell Dubilier
62H5756
Aluminum Electrolytic Capacitor, 700Uf, 450V; Capacitance Cornell Dubilier 62H5756
ALUMINUM ELECTROLYTIC CAPACITOR, 700UF, 450V; Capacitance:700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.125ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 700UF, 450V; Capacitance:700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.125ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5756
Product Name Aluminum Electrolytic Capacitor, 700Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers