Cornell Dubilier Aluminum Electrolytic Capacitor, 4600Uf, 400V; Capacitance Cornell Dubilier HES462G400X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4600UF, 400V; Capacitance:4600µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4600UF, 400V; Capacitance:4600µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4600Uf, 400V; Capacitance Cornell Dubilier - 29C2424 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4600Uf, 400V; Capacitance Cornell Dubilier
29C2424
Aluminum Electrolytic Capacitor, 4600Uf, 400V; Capacitance Cornell Dubilier 29C2424
ALUMINUM ELECTROLYTIC CAPACITOR, 4600UF, 400V; Capacitance:4600µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4600UF, 400V; Capacitance:4600µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Height:143mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C2424
Product Name Aluminum Electrolytic Capacitor, 4600Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details