Cornell Dubilier Aluminum Electrolytic Capacitor, 4100Uf, 400V; Capacitance Cornell Dubilier HES412G400X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4100UF, 400V; Capacitance:4100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.027ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4100UF, 400V; Capacitance:4100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.027ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4100Uf, 400V; Capacitance Cornell Dubilier - 62H5752 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4100Uf, 400V; Capacitance Cornell Dubilier
62H5752
Aluminum Electrolytic Capacitor, 4100Uf, 400V; Capacitance Cornell Dubilier 62H5752
ALUMINUM ELECTROLYTIC CAPACITOR, 4100UF, 400V; Capacitance:4100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.027ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4100UF, 400V; Capacitance:4100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.027ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5752
Product Name Aluminum Electrolytic Capacitor, 4100Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details