ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 450V; Capacitance:4000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.025ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H5751 |
| Product Name | Aluminum Electrolytic Capacitor, 4000Uf, 450V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |