Cornell Dubilier Aluminum Electrolytic Capacitor, 3500Uf, 400V; Capacitance Cornell Dubilier HES352G400X4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3500UF, 400V; Capacitance:3500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.031ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3500UF, 400V; Capacitance:3500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.031ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3500Uf, 400V; Capacitance Cornell Dubilier - 62H5748 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3500Uf, 400V; Capacitance Cornell Dubilier
62H5748
Aluminum Electrolytic Capacitor, 3500Uf, 400V; Capacitance Cornell Dubilier 62H5748
ALUMINUM ELECTROLYTIC CAPACITOR, 3500UF, 400V; Capacitance:3500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.031ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3500UF, 400V; Capacitance:3500µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.031ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5748
Product Name Aluminum Electrolytic Capacitor, 3500Uf, 400V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details