Cornell Dubilier Aluminum Electrolytic Capacitor, 2000Uf, 450V; Capacitance Cornell Dubilier HES202G450X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.041ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.041ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2000Uf, 450V; Capacitance Cornell Dubilier - 62H5740 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2000Uf, 450V; Capacitance Cornell Dubilier
62H5740
Aluminum Electrolytic Capacitor, 2000Uf, 450V; Capacitance Cornell Dubilier 62H5740
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.041ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 450V; Capacitance:2000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.041ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5740
Product Name Aluminum Electrolytic Capacitor, 2000Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers