Cornell Dubilier Aluminum Electrolytic Capacitor, 1700Uf, 450V; Capacitance Cornell Dubilier HES172G450W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.051ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.051ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1700Uf, 450V; Capacitance Cornell Dubilier - 62H5736 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1700Uf, 450V; Capacitance Cornell Dubilier
62H5736
Aluminum Electrolytic Capacitor, 1700Uf, 450V; Capacitance Cornell Dubilier 62H5736
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.051ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.051ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5736
Product Name Aluminum Electrolytic Capacitor, 1700Uf, 450V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers