Cornell Dubilier Aluminum Electrolytic Capacitor, 1400Uf, 350V; Capacitance Cornell Dubilier HES142G350W5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 350V; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.08ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 350V; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.08ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1400Uf, 350V; Capacitance Cornell Dubilier - 62H5733 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1400Uf, 350V; Capacitance Cornell Dubilier
62H5733
Aluminum Electrolytic Capacitor, 1400Uf, 350V; Capacitance Cornell Dubilier 62H5733
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 350V; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.08ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 350V; Capacitance:1400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5733
Product Name Aluminum Electrolytic Capacitor, 1400Uf, 350V; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers