Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H24S6625A0AF |
| Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, High Voltage Capacitors |
| Technology | Film Capacitors |
| Applications | High Voltage Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |