Cornell Dubilier Film Capacitors FCP0805C822G-J2

Description
CAP FILM 8200PF 2% 16VDC 0805
Datasheet
Description
CAP FILM 8200PF 2% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C822G-J2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C822G-J2
Film Capacitors FCP0805C822G-J2
CAP FILM 8200PF 2% 16VDC 0805

CAP FILM 8200PF 2% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 8200Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 8200Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0947
Capacitor Pps Film, 8200Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0947
CAPACITOR PPS FILM, 8200PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 8200PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C822G-J2 19C0947
Product Name Film Capacitors Capacitor Pps Film, 8200Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0082 microF 0.0082 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details