Cornell Dubilier Film Capacitors FCP0805C682J-J1

Description
CAP FILM 6800PF 5% 16VDC 0805
Datasheet
Description
CAP FILM 6800PF 5% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C682J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C682J-J1
Film Capacitors FCP0805C682J-J1
CAP FILM 6800PF 5% 16VDC 0805

CAP FILM 6800PF 5% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 6800Pf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 6800Pf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2418
Capacitor Pps Film, 6800Pf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2418
CAPACITOR PPS FILM, 6800PF, 16V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 6800PF, 16V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C682J-J1 41J2418
Product Name Film Capacitors Capacitor Pps Film, 6800Pf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0068 microF 0.0068 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details