Cornell Dubilier Capacitor Pps Film, 5600Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805C562J-J1

Description
CAPACITOR PPS FILM, 5600PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 5600PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 5600Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 5600Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2417
Capacitor Pps Film, 5600Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2417
CAPACITOR PPS FILM, 5600PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 5600PF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP0805C562J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C562J-J1
Film Capacitors FCP0805C562J-J1
CAP FILM 5600PF 5% 16VDC 0805

CAP FILM 5600PF 5% 16VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 41J2417 FCP0805C562J-J1
Product Name Capacitor Pps Film, 5600Pf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers