Cornell Dubilier Film Capacitors FCP0805C562G-J1

Description
CAP FILM 5600PF 2% 16VDC 0805
Datasheet
Description
CAP FILM 5600PF 2% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C562G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C562G-J1
Film Capacitors FCP0805C562G-J1
CAP FILM 5600PF 2% 16VDC 0805

CAP FILM 5600PF 2% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 5600Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 5600Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0943
Capacitor Pps Film, 5600Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0943
CAPACITOR PPS FILM, 5600PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 5600PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C562G-J1 19C0943
Product Name Film Capacitors Capacitor Pps Film, 5600Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0056 microF 0.0056 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details