Cornell Dubilier Film Capacitors FCP0805C392G-J1

Description
CAP FILM 3900PF 2% 16VDC 0805
Datasheet
Description
CAP FILM 3900PF 2% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C392G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C392G-J1
Film Capacitors FCP0805C392G-J1
CAP FILM 3900PF 2% 16VDC 0805

CAP FILM 3900PF 2% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 3900Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3900Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0939
Capacitor Pps Film, 3900Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0939
CAPACITOR PPS FILM, 3900PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 3900PF, 16V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C392G-J1 19C0939
Product Name Film Capacitors Capacitor Pps Film, 3900Pf, 16V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0039 microF 0.0039 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details