Cornell Dubilier Film Capacitors FCP0805C103J-J2

Description
CAP FILM 10000PF 5% 16VDC 0805
Datasheet
Description
CAP FILM 10000PF 5% 16VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C103J-J2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805C103J-J2
Film Capacitors FCP0805C103J-J2
CAP FILM 10000PF 5% 16VDC 0805

CAP FILM 10000PF 5% 16VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier - 36K7389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier
36K7389
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier 36K7389
CAPACITOR PPS FILM 0.01UF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.01UF, 16V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2413
Capacitor Pps Film 0.01Uf, 16V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2413
CAPACITOR PPS FILM 0.01UF, 16V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.01UF, 16V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805C103J-J2 36K7389
Product Name Film Capacitors Capacitor Pps Film 0.01Uf, 16V, 5%, 0805; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0100 microF 0.0100 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers