Cornell Dubilier Capacitor Pen Film 0.56Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier FCN6031E564K-T

Description
CAPACITOR PEN FILM 0.56UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.56UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.56Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier - 62H5365 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.56Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier
62H5365
Capacitor Pen Film 0.56Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier 62H5365
CAPACITOR PEN FILM 0.56UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.56UF, 250V, 10%, 06031, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:6031 [15008 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5365
Product Name Capacitor Pen Film 0.56Uf, 250V, 10%, 06031, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details