Cornell Dubilier Capacitor Pen Film 0.47Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier FCN3931E474K-U

Description
CAPACITOR PEN FILM 0.47UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.47UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.47Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier - 16M8657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.47Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier
16M8657
Capacitor Pen Film 0.47Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier 16M8657
CAPACITOR PEN FILM 0.47UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.47UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16M8657
Product Name Capacitor Pen Film 0.47Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers