Cornell Dubilier Capacitor Pen Film 0.39Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier FCN3931E394K-U

Description
CAPACITOR PEN FILM 0.39UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.39UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.39Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier - 62H5364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.39Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier
62H5364
Capacitor Pen Film 0.39Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier 62H5364
CAPACITOR PEN FILM 0.39UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.39UF, 250V, 10%, 3931, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3931 [9880 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5364
Product Name Capacitor Pen Film 0.39Uf, 250V, 10%, 3931, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details