Cornell Dubilier Capacitor Pen Film 0.27Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier FCN3925E274K-V

Description
CAPACITOR PEN FILM 0.27UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.27UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.27Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier - 62H5363 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.27Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
62H5363
Capacitor Pen Film 0.27Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier 62H5363
CAPACITOR PEN FILM 0.27UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.27UF, 250V, 10%, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H5363
Product Name Capacitor Pen Film 0.27Uf, 250V, 10%, 3925, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details