Cornell Dubilier Capacitor Pen Film 0.68Uf, 100V, 10%, 3925; Dielectric Type Cornell Dubilier FCN3925A684K-V

Description
CAPACITOR PEN FILM 0.68UF, 100V, 10%, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.68UF, 100V, 10%, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.68Uf, 100V, 10%, 3925; Dielectric Type Cornell Dubilier - 19C0930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.68Uf, 100V, 10%, 3925; Dielectric Type Cornell Dubilier
19C0930
Capacitor Pen Film 0.68Uf, 100V, 10%, 3925; Dielectric Type Cornell Dubilier 19C0930
CAPACITOR PEN FILM 0.68UF, 100V, 10%, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.68UF, 100V, 10%, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C0930
Product Name Capacitor Pen Film 0.68Uf, 100V, 10%, 3925; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details