Cornell Dubilier Capacitor Pen Film 0.056Uf, 400V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier FCN2825G563J-Y

Description
CAPACITOR PEN FILM 0.056UF, 400V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM 0.056UF, 400V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.056Uf, 400V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier - 62H5359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.056Uf, 400V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier
62H5359
Capacitor Pen Film 0.056Uf, 400V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier 62H5359
CAPACITOR PEN FILM 0.056UF, 400V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.056UF, 400V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN2825G563J-Y - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2825G563J-Y
Film Capacitors FCN2825G563J-Y
CAP FILM 0.056UF 5% 400VDC 2825

CAP FILM 0.056UF 5% 400VDC 2825

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H5359 FCN2825G563J-Y
Product Name Capacitor Pen Film 0.056Uf, 400V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers