Cornell Dubilier Film Capacitors FCN2825E154K-Y

Description
CAP FILM 0.15UF 10% 250VDC 2825
Datasheet
Description
CAP FILM 0.15UF 10% 250VDC 2825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2825E154K-Y - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2825E154K-Y
Film Capacitors FCN2825E154K-Y
CAP FILM 0.15UF 10% 250VDC 2825

CAP FILM 0.15UF 10% 250VDC 2825

Supplier's Site Datasheet
Capacitor Pen Film 0.15Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier - 19C0926 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.15Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier
19C0926
Capacitor Pen Film 0.15Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier 19C0926
CAPACITOR PEN FILM 0.15UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.15UF, 250V, 10%, 2825, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2825 [7163 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2825E154K-Y 19C0926
Product Name Film Capacitors Capacitor Pen Film 0.15Uf, 250V, 10%, 2825, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1761-1096-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers