Cornell Dubilier Film Capacitors FCN2820G473J-Z

Description
CAP FILM 0.047UF 5% 400VDC 2820
Datasheet
Description
CAP FILM 0.047UF 5% 400VDC 2820
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2820G473J-Z - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2820G473J-Z
Film Capacitors FCN2820G473J-Z
CAP FILM 0.047UF 5% 400VDC 2820

CAP FILM 0.047UF 5% 400VDC 2820

Supplier's Site Datasheet
Capacitor Pen Film 0.047Uf, 400V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier - 62H5356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.047Uf, 400V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier
62H5356
Capacitor Pen Film 0.047Uf, 400V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier 62H5356
CAPACITOR PEN FILM 0.047UF, 400V, 10%, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.047UF, 400V, 10%, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2820G473J-Z 62H5356
Product Name Film Capacitors Capacitor Pen Film 0.047Uf, 400V, 10%, 2820, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers