Cornell Dubilier Film Capacitors FCN2420G333J-B

Description
CAP FILM 0.033UF 5% 400VDC 2420
Datasheet
Description
CAP FILM 0.033UF 5% 400VDC 2420
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2420G333J-B - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2420G333J-B
Film Capacitors FCN2420G333J-B
CAP FILM 0.033UF 5% 400VDC 2420

CAP FILM 0.033UF 5% 400VDC 2420

Supplier's Site Datasheet
Capacitor Pen Film 0.033Uf, 400V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier - 62H5350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.033Uf, 400V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier
62H5350
Capacitor Pen Film 0.033Uf, 400V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier 62H5350
CAPACITOR PEN FILM 0.033UF, 400V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.033UF, 400V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2420G333J-B 62H5350
Product Name Film Capacitors Capacitor Pen Film 0.033Uf, 400V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details