CAP FILM 0.1UF 10% 250VDC 2420
CAPACITOR PEN FILM 0.1UF, 250V, 10%, 2420, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2420 [6050 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCN2420E104K-B | 19C0923 |
| Product Name | Film Capacitors | Capacitor Pen Film 0.1Uf, 250V, 10%, 2420, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked |
| Capacitance Range | 0.1000 microF | 0.1000 microF |