CAPACITOR PEN FILM 0.015UF, 400V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.015µF;
CAP FILM 0.015UF 5% 400VDC 2416
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62H5342 | FCN2416G153J-D3 |
| Product Name | Capacitor Pen Film 0.015Uf, 400V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Metallized PEN Stacked | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked |