Cornell Dubilier Film Capacitors FCN2416E393K-D2

Description
CAP FILM 0.039UF 10% 250VDC 2416
Datasheet
Description
CAP FILM 0.039UF 10% 250VDC 2416
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN2416E393K-D2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN2416E393K-D2
Film Capacitors FCN2416E393K-D2
CAP FILM 0.039UF 10% 250VDC 2416

CAP FILM 0.039UF 10% 250VDC 2416

Supplier's Site Datasheet
Capacitor Pen Film 0.039Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 62H5339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.039Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
62H5339
Capacitor Pen Film 0.039Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier 62H5339
CAPACITOR PEN FILM 0.039UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.039UF, 250V, 10%, 2416, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN2416E393K-D2 62H5339
Product Name Film Capacitors Capacitor Pen Film 0.039Uf, 250V, 10%, 2416, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details