Cornell Dubilier Capacitor Pen Film, 6800Pf, 250V, 10%, 1913; Dielectric Type Cornell Dubilier FCN1913E682K-E1

Description
CAPACITOR PEN FILM, 6800PF, 250V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 6800PF, 250V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 6800Pf, 250V, 10%, 1913; Dielectric Type Cornell Dubilier - 19C0906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 6800Pf, 250V, 10%, 1913; Dielectric Type Cornell Dubilier
19C0906
Capacitor Pen Film, 6800Pf, 250V, 10%, 1913; Dielectric Type Cornell Dubilier 19C0906
CAPACITOR PEN FILM, 6800PF, 250V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM, 6800PF, 250V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1913E682K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E682K-E1
Film Capacitors FCN1913E682K-E1
CAP FILM 6800PF 10% 250VDC 1913

CAP FILM 6800PF 10% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19C0906 FCN1913E682K-E1
Product Name Capacitor Pen Film, 6800Pf, 250V, 10%, 1913; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details