Cornell Dubilier Film Capacitors FCN1913E222K-E1

Description
CAP FILM 2200PF 10% 250VDC 1913
Datasheet
Description
CAP FILM 2200PF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E222K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E222K-E1
Film Capacitors FCN1913E222K-E1
CAP FILM 2200PF 10% 250VDC 1913

CAP FILM 2200PF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film, 2200Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 2200Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8624
Capacitor Pen Film, 2200Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8624
CAPACITOR PEN FILM, 2200PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM, 2200PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E222K-E1 16M8624
Product Name Film Capacitors Capacitor Pen Film, 2200Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details