Cornell Dubilier Capacitor Pen Film, 1800Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier FCN1913E182K-E1

Description
CAPACITOR PEN FILM, 1800PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 1800PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 1800Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 62H5323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 1800Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
62H5323
Capacitor Pen Film, 1800Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 62H5323
CAPACITOR PEN FILM, 1800PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM, 1800PF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1913E182K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E182K-E1
Film Capacitors FCN1913E182K-E1
CAP FILM 1800PF 10% 250VDC 1913

CAP FILM 1800PF 10% 250VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H5323 FCN1913E182K-E1
Product Name Capacitor Pen Film, 1800Pf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details