Cornell Dubilier Film Capacitors FCN1913E153K-E1

Description
CAP FILM 0.015UF 10% 250VDC 1913
Datasheet
Description
CAP FILM 0.015UF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E153K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E153K-E1
Film Capacitors FCN1913E153K-E1
CAP FILM 0.015UF 10% 250VDC 1913

CAP FILM 0.015UF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.015Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.015Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8621
Capacitor Pen Film 0.015Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8621
CAPACITOR PEN FILM 0.015UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.015UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E153K-E1 16M8621
Product Name Film Capacitors Capacitor Pen Film 0.015Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Capacitors - 1572-1192-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers