Cornell Dubilier Film Capacitors FCN1913E103K-E1

Description
CAP FILM 10000PF 10% 250VDC 1913
Datasheet
Description
CAP FILM 10000PF 10% 250VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913E103K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913E103K-E1
Film Capacitors FCN1913E103K-E1
CAP FILM 10000PF 10% 250VDC 1913

CAP FILM 10000PF 10% 250VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.01Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 16M8618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.01Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
16M8618
Capacitor Pen Film 0.01Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 16M8618
CAPACITOR PEN FILM 0.01UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.01UF, 250V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913E103K-E1 16M8618
Product Name Film Capacitors Capacitor Pen Film 0.01Uf, 250V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details