Cornell Dubilier Film Capacitors FCN1913A223K-E1

Description
CAP FILM 0.022UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.022UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A223K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A223K-E1
Film Capacitors FCN1913A223K-E1
CAP FILM 0.022UF 10% 100VDC 1913

CAP FILM 0.022UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.022Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier - 16M8607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.022Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier
16M8607
Capacitor Pen Film 0.022Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier 16M8607
CAPACITOR PEN FILM 0.022UF, 100V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.022UF, 100V, 10%, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A223K-E1 16M8607
Product Name Film Capacitors Capacitor Pen Film 0.022Uf, 100V, 10%, 1913; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers