Cornell Dubilier Film Capacitors FCN1913A153K-E1

Description
CAP FILM 0.015UF 10% 100VDC 1913
Datasheet
Description
CAP FILM 0.015UF 10% 100VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1913A153K-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1913A153K-E1
Film Capacitors FCN1913A153K-E1
CAP FILM 0.015UF 10% 100VDC 1913

CAP FILM 0.015UF 10% 100VDC 1913

Supplier's Site Datasheet
Capacitor Pen Film 0.015Uf, 100V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 19C0888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.015Uf, 100V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
19C0888
Capacitor Pen Film 0.015Uf, 100V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 19C0888
CAPACITOR PEN FILM 0.015UF, 100V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.015UF, 100V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1913A153K-E1 19C0888
Product Name Film Capacitors Capacitor Pen Film 0.015Uf, 100V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details