Cornell Dubilier Film Capacitors FCN1210A103J-G3

Description
CAP FILM 10000PF 5% 100VDC 1210
Datasheet
Description
CAP FILM 10000PF 5% 100VDC 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN1210A103J-G3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1210A103J-G3
Film Capacitors FCN1210A103J-G3
CAP FILM 10000PF 5% 100VDC 1210

CAP FILM 10000PF 5% 100VDC 1210

Supplier's Site Datasheet
Capacitor Pen Film 0.01Uf, 100V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 19C0886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.01Uf, 100V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier
19C0886
Capacitor Pen Film 0.01Uf, 100V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier 19C0886
CAPACITOR PEN FILM 0.01UF, 100V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR PEN FILM 0.01UF, 100V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCN1210A103J-G3 19C0886
Product Name Film Capacitors Capacitor Pen Film 0.01Uf, 100V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers