Cornell Dubilier Capacitor Pen Film, 2700Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier FCN1206A272J-H2

Description
CAPACITOR PEN FILM, 2700PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 2700PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 2700Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 62H5311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 2700Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
62H5311
Capacitor Pen Film, 2700Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 62H5311
CAPACITOR PEN FILM, 2700PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM, 2700PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1206A272J-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1206A272J-H2
Film Capacitors FCN1206A272J-H2
CAP FILM 2700PF 5% 100VDC 1206

CAP FILM 2700PF 5% 100VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H5311 FCN1206A272J-H2
Product Name Capacitor Pen Film, 2700Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details