Cornell Dubilier Capacitor Pen Film, 2200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier FCN1206A222J-H2

Description
CAPACITOR PEN FILM, 2200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PEN FILM, 2200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film, 2200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 16M8599 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 2200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
16M8599
Capacitor Pen Film, 2200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 16M8599
CAPACITOR PEN FILM, 2200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PEN FILM, 2200PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCN1206A222J-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCN1206A222J-H2
Film Capacitors FCN1206A222J-H2
CAP FILM 2200PF 5% 100VDC 1206

CAP FILM 2200PF 5% 100VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 16M8599 FCN1206A222J-H2
Product Name Capacitor Pen Film, 2200Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers