CAP FILM 1800PF 5% 100VDC 1206
CAPACITOR PEN FILM, 1800PF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCN1206A182J-H2 | 62H5310 |
| Product Name | Film Capacitors | Capacitor Pen Film, 1800Pf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Metallized PEN Stacked |
| Capacitance Range | 0.0018 microF | 0.0018 microF |