Cornell Dubilier Film Capacitors FCA1206C684M-H3

Description
CAP FILM 0.68UF 20% 16VDC 1206
Datasheet
Description
CAP FILM 0.68UF 20% 16VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCA1206C684M-H3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCA1206C684M-H3
Film Capacitors FCA1206C684M-H3
CAP FILM 0.68UF 20% 16VDC 1206

CAP FILM 0.68UF 20% 16VDC 1206

Supplier's Site Datasheet
Capacitor Acrylic Film 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 21J6080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Acrylic Film 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier
21J6080
Capacitor Acrylic Film 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier 21J6080
CAPACITOR ACRYLIC FILM 0.68UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Typical Applications:High Frequency RoHS Compliant: Yes

CAPACITOR ACRYLIC FILM 0.68UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Typical Applications:High Frequency RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCA1206C684M-H3 21J6080
Product Name Film Capacitors Capacitor Acrylic Film 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Acrylic, Metallized Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11AHR35B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details